Vishay Intertechnology, Inc. RES 50 OHM 1/2W 0.1% AXIAL CMF5550R000BHEB

Description
RES 50ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 50ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 50 OHM 1/2W 0.1% AXIAL - CMF5550R000BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 50 OHM 1/2W 0.1% AXIAL
CMF5550R000BHEB
RES 50 OHM 1/2W 0.1% AXIAL CMF5550R000BHEB
RES 50ohm 1/2W 0.1% AXIAL

RES 50ohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5550R000BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5550R000BHEB-ND
Through Hole Resistors CMF5550R000BHEB-ND
50 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

50 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 50 .1% T-2 Eb E3 Vishay - 68P9176 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 50 .1% T-2 Eb E3 Vishay
68P9176
Cmf-55 50 .1% T-2 Eb E3 Vishay 68P9176
CMF-55 50 .1% T-2 EB e3

CMF-55 50 .1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5550R000BHEB CMF5550R000BHEB-ND 68P9176
Product Name RES 50 OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 50 .1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 50 ohms 50 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details