Vishay Intertechnology, Inc. Metal Film Resistors - CMF5550R000BHBF

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5550R000BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5550R000BHBF
Metal Film Resistors - CMF5550R000BHBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF5550R000BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5550R000BHBF-ND
Through Hole Resistors CMF5550R000BHBF-ND
50 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

50 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 50 Ohm, +/0.1 Percent, 50 Ppm Vishay - 41C6057 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 50 Ohm, +/0.1 Percent, 50 Ppm Vishay
41C6057
Cmf55, 50 Ohm, +/0.1 Percent, 50 Ppm Vishay 41C6057
CMF55, 50 Ohm, +/- 0.1 Percent, 50 ppm

CMF55, 50 Ohm, +/- 0.1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5550R000BHBF CMF5550R000BHBF-ND 41C6057
Product Name Metal Film Resistors - Through Hole Resistors Cmf55, 50 Ohm, +/0.1 Percent, 50 Ppm Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 50 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details