RES 50ohm 1/2W 0.1% AXIAL
50 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
METAL FILM RESISTORS, AXIAL LEADED, CMF-55 50 .1% T-9 EK E3
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CMF5550R000BEEK | CMF5550R000BEEK-ND | 06M4132 |
| Product Name | RES 50 OHM 1/2W 0.1% AXIAL | Through Hole Resistors | Metal Film Resistors, Axial Leaded, Cmf-55 50 .1% T-9 Ek E3 Vishay |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | Axial Leads |
| Resistance Range | 50 ohms | 50 ohms | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | |
| Power Rating | 2 watts | 0.6000 watts | |
| Configuration | Single Resistor | Single Resistor |