Vishay Intertechnology, Inc. Through Hole Resistors CMF5550R000BEBF

Description
50 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
50 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5550R000BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5550R000BEBF-ND
Through Hole Resistors CMF5550R000BEBF-ND
50 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

50 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
METAL FILM,1/8W,50,.1%,25PPM,BULK - CMF5550R000BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/8W,50,.1%,25PPM,BULK
CMF5550R000BEBF
METAL FILM,1/8W,50,.1%,25PPM,BULK CMF5550R000BEBF
METAL FILM,1/8W,50,.1%,25P PM,BULK

METAL FILM,1/8W,50,.1%,25PPM,BULK

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF5550R000BEBF-ND CMF5550R000BEBF
Product Name Through Hole Resistors METAL FILM,1/8W,50,.1%,25PPM,BULK
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 50 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580277 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details