Vishay Intertechnology, Inc. RES 50.612K OHM 1/2W 1% AXIAL CMF5550K612FKBF

Description
RES 50.612Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 50.612Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 50.612K OHM 1/2W 1% AXIAL - CMF5550K612FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 50.612K OHM 1/2W 1% AXIAL
CMF5550K612FKBF
RES 50.612K OHM 1/2W 1% AXIAL CMF5550K612FKBF
RES 50.612Kohm 1/2W 1% AXIAL

RES 50.612Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5550K612FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5550K612FKBF-ND
Through Hole Resistors CMF5550K612FKBF-ND
50.612 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

50.612 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 50.612K 1% T-1 B14 Vishay - 68P9173 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 50.612K 1% T-1 B14 Vishay
68P9173
Cmf-55 50.612K 1% T-1 B14 Vishay 68P9173
CMF-55 50.612K 1% T-1 B14

CMF-55 50.612K 1% T-1 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5550K612FKBF CMF5550K612FKBF-ND 68P9173
Product Name RES 50.612K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 50.612K 1% T-1 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 50612 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.5 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details