Vishay Intertechnology, Inc. RES 50K OHM 1/2W 1% AXIAL CMF5550K000FKRE

Description
RES 50Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 50Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 50K OHM 1/2W 1% AXIAL - CMF5550K000FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 50K OHM 1/2W 1% AXIAL
CMF5550K000FKRE
RES 50K OHM 1/2W 1% AXIAL CMF5550K000FKRE
RES 50Kohm 1/2W 1% AXIAL

RES 50Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5550K000FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5550K000FKRE-ND
Through Hole Resistors CMF5550K000FKRE-ND
50 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

50 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5550K000FKRE CMF5550K000FKRE-ND
Product Name RES 50K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 50000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260438 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details