Vishay Intertechnology, Inc. RES 50K OHM 1/2W 1% AXIAL CMF5550K000FHEK

Description
RES 50Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 50Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 50K OHM 1/2W 1% AXIAL - CMF5550K000FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 50K OHM 1/2W 1% AXIAL
CMF5550K000FHEK
RES 50K OHM 1/2W 1% AXIAL CMF5550K000FHEK
RES 50Kohm 1/2W 1% AXIAL

RES 50Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5550K000FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5550K000FHEK-ND
Through Hole Resistors CMF5550K000FHEK-ND
50 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

50 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 50K 1% T-2 Ek E3 Vishay - 68P9166 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 50K 1% T-2 Ek E3 Vishay
68P9166
Cmf-55 50K 1% T-2 Ek E3 Vishay 68P9166
CMF-55 50K 1% T-2 EK e3

CMF-55 50K 1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5550K000FHEK CMF5550K000FHEK-ND 68P9166
Product Name RES 50K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 50K 1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 50000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Surface Mount Resistors - 1-1614707-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3920 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details