Vishay Intertechnology, Inc. RES 50K OHM 1/2W 1% AXIAL CMF5550K000FER6

Description
RES 50Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 50Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 50K OHM 1/2W 1% AXIAL - CMF5550K000FER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 50K OHM 1/2W 1% AXIAL
CMF5550K000FER6
RES 50K OHM 1/2W 1% AXIAL CMF5550K000FER6
RES 50Kohm 1/2W 1% AXIAL

RES 50Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5550K000FER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5550K000FER6-ND
Through Hole Resistors CMF5550K000FER6-ND
50 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

50 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,500Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay - 41C6043 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,500Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
41C6043
Resistor,metal Film,500Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay 41C6043
Resistor,Metal Film,500KOhms,250WV, 1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,500KOhms,250WV,1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5550K000FER6 CMF5550K000FER6-ND 41C6043
Product Name RES 50K OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,500Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 50000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details