Vishay Intertechnology, Inc. RES 50K OHM 1/2W 0.1% AXIAL CMF5550K000BHEK

Description
RES 50Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 50Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 50K OHM 1/2W 0.1% AXIAL - CMF5550K000BHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 50K OHM 1/2W 0.1% AXIAL
CMF5550K000BHEK
RES 50K OHM 1/2W 0.1% AXIAL CMF5550K000BHEK
RES 50Kohm 1/2W 0.1% AXIAL

RES 50Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5550K000BHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5550K000BHEK-ND
Through Hole Resistors CMF5550K000BHEK-ND
50 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

50 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5550K000BHEK CMF5550K000BHEK-ND
Product Name RES 50K OHM 1/2W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 50000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691709 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details