Vishay Intertechnology, Inc. Through Hole Resistors CMF55500R00FKEB

Description
500 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
500 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-CMF55500R00FKEBCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF55500R00FKEBCT-ND
Through Hole Resistors 541-CMF55500R00FKEBCT-ND
500 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

500 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 541-CMF55500R00FKEBTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF55500R00FKEBTB-ND
Through Hole Resistors 541-CMF55500R00FKEBTB-ND
500 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

500 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 500 OHM 1/2W 1% AXIAL - CMF55500R00FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 500 OHM 1/2W 1% AXIAL
CMF55500R00FKEB
RES 500 OHM 1/2W 1% AXIAL CMF55500R00FKEB
RES 500ohm 1/2W 1% AXIAL

RES 500ohm 1/2W 1% AXIAL

Supplier's Site
Res, 500R, 0.5W, Axial, Metal Film Rohs Compliant Vishay - 13AJ4563 - Newark, An Avnet Company
Chicago, IL, United States
Res, 500R, 0.5W, Axial, Metal Film Rohs Compliant Vishay
13AJ4563
Res, 500R, 0.5W, Axial, Metal Film Rohs Compliant Vishay 13AJ4563
RES, 500R, 0.5W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 500R, 0.5W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CMF55500R00FKEBCT-ND CMF55500R00FKEB 13AJ4563
Product Name Through Hole Resistors RES 500 OHM 1/2W 1% AXIAL Res, 500R, 0.5W, Axial, Metal Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 500 ohms 500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R683JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Through-Hole Resistors - 1-1623720-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details