Vishay Intertechnology, Inc. RES 500 OHM 1/2W 1% AXIAL CMF55500R00FHEK

Description
RES 500ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 500ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 500 OHM 1/2W 1% AXIAL - CMF55500R00FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 500 OHM 1/2W 1% AXIAL
CMF55500R00FHEK
RES 500 OHM 1/2W 1% AXIAL CMF55500R00FHEK
RES 500ohm 1/2W 1% AXIAL

RES 500ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55500R00FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55500R00FHEK-ND
Through Hole Resistors CMF55500R00FHEK-ND
500 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

500 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 500 1% T-2 Ek E3 Vishay - 68P9208 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 500 1% T-2 Ek E3 Vishay
68P9208
Cmf-55 500 1% T-2 Ek E3 Vishay 68P9208
CMF-55 500 1% T-2 EK e3

CMF-55 500 1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55500R00FHEK CMF55500R00FHEK-ND 68P9208
Product Name RES 500 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 500 1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 500 ohms 500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C205J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1614884-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.5 ohms
View Details
2 suppliers