Vishay Intertechnology, Inc. RES 500 OHM 1/2W 0.1% AXIAL CMF55500R00BHR6

Description
RES 500ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 500ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 500 OHM 1/2W 0.1% AXIAL - CMF55500R00BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 500 OHM 1/2W 0.1% AXIAL
CMF55500R00BHR6
RES 500 OHM 1/2W 0.1% AXIAL CMF55500R00BHR6
RES 500ohm 1/2W 0.1% AXIAL

RES 500ohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55500R00BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55500R00BHR6-ND
Through Hole Resistors CMF55500R00BHR6-ND
500 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

500 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55500R00BHR6 CMF55500R00BHR6-ND
Product Name RES 500 OHM 1/2W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 500 ohms 500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1445516 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details