Vishay Intertechnology, Inc. Through Hole Resistors CMF55500R00BER6

Description
500 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
500 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55500R00BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55500R00BER6-ND
Through Hole Resistors CMF55500R00BER6-ND
500 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

500 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 500 OHM 1/2W 0.1% AXIAL - CMF55500R00BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 500 OHM 1/2W 0.1% AXIAL
CMF55500R00BER6
RES 500 OHM 1/2W 0.1% AXIAL CMF55500R00BER6
RES 500ohm 1/2W 0.1% AXIAL

RES 500ohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf55, 500 Ohm, +/0.1 Percent, 25 Ppm Vishay - 41C6091 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 500 Ohm, +/0.1 Percent, 25 Ppm Vishay
41C6091
Cmf55, 500 Ohm, +/0.1 Percent, 25 Ppm Vishay 41C6091
CMF55, 500 Ohm, +/- 0.1 Percent, 25 ppm

CMF55, 500 Ohm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55500R00BER6-ND CMF55500R00BER6 41C6091
Product Name Through Hole Resistors RES 500 OHM 1/2W 0.1% AXIAL Cmf55, 500 Ohm, +/0.1 Percent, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 500 ohms 500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1469498 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers