Vishay Intertechnology, Inc. Metal Film Resistors - CMF55500R00BEEB

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55500R00BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55500R00BEEB
Metal Film Resistors - CMF55500R00BEEB
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF55500R00BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55500R00BEEB-ND
Through Hole Resistors CMF55500R00BEEB-ND
500 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

500 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 500 .1% T-9 Eb E3 Vishay - 68P9200 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 500 .1% T-9 Eb E3 Vishay
68P9200
Cmf-55 500 .1% T-9 Eb E3 Vishay 68P9200
CMF-55 500 .1% T-9 EB e3

CMF-55 500 .1% T-9 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55500R00BEEB CMF55500R00BEEB-ND 68P9200
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 500 .1% T-9 Eb E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details