Vishay Intertechnology, Inc. Through Hole Resistors CMF55500K00FER6

Description
500 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
500 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55500K00FER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55500K00FER6-ND
Through Hole Resistors CMF55500K00FER6-ND
500 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

500 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 500K OHM 1/2W 1% AXIAL - CMF55500K00FER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 500K OHM 1/2W 1% AXIAL
CMF55500K00FER6
RES 500K OHM 1/2W 1% AXIAL CMF55500K00FER6
RES 500Kohm 1/2W 1% AXIAL

RES 500Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf55, 500 Kohm, +/1 Percent, 25 Ppm Vishay - 41C6086 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 500 Kohm, +/1 Percent, 25 Ppm Vishay
41C6086
Cmf55, 500 Kohm, +/1 Percent, 25 Ppm Vishay 41C6086
CMF55, 500 kOhm, +/- 1 Percent, 25 ppm

CMF55, 500 kOhm, +/- 1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55500K00FER6-ND CMF55500K00FER6 41C6086
Product Name Through Hole Resistors RES 500K OHM 1/2W 1% AXIAL Cmf55, 500 Kohm, +/1 Percent, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details