Vishay Precision Group Metal Film Resistors - CMF55500K00BHWF

Description
Metal Film Resistors - Through Hole
Request a Quote
Description
Metal Film Resistors - Through Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55500K00BHWF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55500K00BHWF
Metal Film Resistors - CMF55500K00BHWF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf55, 500 Kohm, +/0.1 Percent, 50 Ppm Vishay - 41C6084 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 500 Kohm, +/0.1 Percent, 50 Ppm Vishay
41C6084
Cmf55, 500 Kohm, +/0.1 Percent, 50 Ppm Vishay 41C6084
CMF55, 500 kOhm, +/- 0.1 Percent, 50 ppm

CMF55, 500 kOhm, +/- 0.1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF55500K00BHWF 41C6084
Product Name Metal Film Resistors - Cmf55, 500 Kohm, +/0.1 Percent, 50 Ppm Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1580272 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details