Vishay Intertechnology, Inc. Through Hole Resistors CMF55500K00BHBF

Description
500 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
500 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55500K00BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55500K00BHBF-ND
Through Hole Resistors CMF55500K00BHBF-ND
500 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

500 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 500K OHM 1/2W 0.1% AXIAL - CMF55500K00BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 500K OHM 1/2W 0.1% AXIAL
CMF55500K00BHBF
RES 500K OHM 1/2W 0.1% AXIAL CMF55500K00BHBF
RES 500Kohm 1/2W 0.1% AXIAL

RES 500Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf55, 500 Kohm, +/0.1 Percent, 50 Ppm Vishay - 41C6080 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 500 Kohm, +/0.1 Percent, 50 Ppm Vishay
41C6080
Cmf55, 500 Kohm, +/0.1 Percent, 50 Ppm Vishay 41C6080
CMF55, 500 kOhm, +/- 0.1 Percent, 50 ppm

CMF55, 500 kOhm, +/- 0.1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55500K00BHBF-ND CMF55500K00BHBF 41C6080
Product Name Through Hole Resistors RES 500K OHM 1/2W 0.1% AXIAL Cmf55, 500 Kohm, +/0.1 Percent, 50 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1260415 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers