Vishay Intertechnology, Inc. Metal Film Resistors - CMF55500K00BERE

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55500K00BERE - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55500K00BERE
Metal Film Resistors - CMF55500K00BERE
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF55500K00BERE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55500K00BERE-ND
Through Hole Resistors CMF55500K00BERE-ND
500 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

500 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 500 Kohm, +/0.1 Percent, 25 Ppm Vishay - 41C6075 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 500 Kohm, +/0.1 Percent, 25 Ppm Vishay
41C6075
Cmf55, 500 Kohm, +/0.1 Percent, 25 Ppm Vishay 41C6075
CMF55, 500 kOhm, +/- 0.1 Percent, 25 ppm

CMF55, 500 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55500K00BERE CMF55500K00BERE-ND 41C6075
Product Name Metal Film Resistors - Through Hole Resistors Cmf55, 500 Kohm, +/0.1 Percent, 25 Ppm Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 200000 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C243J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details