Vishay Intertechnology, Inc. Through Hole Resistors CMF55500K00BEBF

Description
500 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
500 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55500K00BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55500K00BEBF-ND
Through Hole Resistors CMF55500K00BEBF-ND
500 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

500 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 500K OHM 1/2W 0.1% AXIAL - CMF55500K00BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 500K OHM 1/2W 0.1% AXIAL
CMF55500K00BEBF
RES 500K OHM 1/2W 0.1% AXIAL CMF55500K00BEBF
RES 500Kohm 1/2W 0.1% AXIAL

RES 500Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf55, 500 Kohm, +/0.1 Percent, 25 Ppm Vishay - 41C6074 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 500 Kohm, +/0.1 Percent, 25 Ppm Vishay
41C6074
Cmf55, 500 Kohm, +/0.1 Percent, 25 Ppm Vishay 41C6074
CMF55, 500 kOhm, +/- 0.1 Percent, 25 ppm

CMF55, 500 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55500K00BEBF-ND CMF55500K00BEBF 41C6074
Product Name Through Hole Resistors RES 500K OHM 1/2W 0.1% AXIAL Cmf55, 500 Kohm, +/0.1 Percent, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1500 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details