Vishay Intertechnology, Inc. Metal Film Resistors - CMF554R9900FLRE70

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF554R9900FLRE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF554R9900FLRE70
Metal Film Resistors - CMF554R9900FLRE70
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF554R9900FLRE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554R9900FLRE70-ND
Through Hole Resistors CMF554R9900FLRE70-ND
4.99 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.99 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 4.99 Ohm, +/1 Percent, 150 Ppm Vishay - 41C4621 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 4.99 Ohm, +/1 Percent, 150 Ppm Vishay
41C4621
Cmf55, 4.99 Ohm, +/1 Percent, 150 Ppm Vishay 41C4621
CMF55, 4.99 Ohm, +/- 1 Percent, 150 ppm

CMF55, 4.99 Ohm, +/- 1 Percent, 150 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554R9900FLRE70 CMF554R9900FLRE70-ND 41C4621
Product Name Metal Film Resistors - Through Hole Resistors Cmf55, 4.99 Ohm, +/1 Percent, 150 Ppm Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 4.99 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1249348 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details