Vishay Intertechnology, Inc. RES 4.99 OHM 1/2W 1% AXIAL CMF554R9900FLEB70

Description
RES 4.99ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.99ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.99 OHM 1/2W 1% AXIAL - CMF554R9900FLEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.99 OHM 1/2W 1% AXIAL
CMF554R9900FLEB70
RES 4.99 OHM 1/2W 1% AXIAL CMF554R9900FLEB70
RES 4.99ohm 1/2W 1% AXIAL

RES 4.99ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF554R9900FLEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554R9900FLEB70-ND
Through Hole Resistors CMF554R9900FLEB70-ND
4.99 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.99 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 4.99 1% T-0 Eb E3 Vishay - 68P7734 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 4.99 1% T-0 Eb E3 Vishay
68P7734
Cmf-55-70 4.99 1% T-0 Eb E3 Vishay 68P7734
CMF-55-70 4.99 1% T-0 EB e3

CMF-55-70 4.99 1% T-0 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554R9900FLEB70 CMF554R9900FLEB70-ND 68P7734
Product Name RES 4.99 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 4.99 1% T-0 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.99 ohms 4.99 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C300J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through-Hole Resistors - 1-1623712-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details