Vishay Intertechnology, Inc. RES 4.99 OHM 1/2W 1% AXIAL CMF554R9900FLBF

Description
RES 4.99ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.99ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.99 OHM 1/2W 1% AXIAL - CMF554R9900FLBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.99 OHM 1/2W 1% AXIAL
CMF554R9900FLBF
RES 4.99 OHM 1/2W 1% AXIAL CMF554R9900FLBF
RES 4.99ohm 1/2W 1% AXIAL

RES 4.99ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF554R9900FLBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554R9900FLBF-ND
Through Hole Resistors CMF554R9900FLBF-ND
4.99 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.99 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,4.99Ohms,250Wv,1+/-% Tol,-150,150Ppm-Tc Vishay - 41C4620 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,4.99Ohms,250Wv,1+/-% Tol,-150,150Ppm-Tc Vishay
41C4620
Resistor,metal Film,4.99Ohms,250Wv,1+/-% Tol,-150,150Ppm-Tc Vishay 41C4620
Resistor,Metal Film,4.99Ohms,250WV, 1+/-% Tol,-150,150ppm-TC

Resistor,Metal Film,4.99Ohms,250WV,1+/-% Tol,-150,150ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554R9900FLBF CMF554R9900FLBF-ND 41C4620
Product Name RES 4.99 OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,4.99Ohms,250Wv,1+/-% Tol,-150,150Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.99 ohms 4.99 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R390JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1-1614953-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8060 ohms
View Details
2 suppliers