Vishay Intertechnology, Inc. Vishay/DaleMetal Film Resistors - CMF554R9900FKRE70

Description
Vishay/DaleMetal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CMF554R9900FKRE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF554R9900FKRE70
Vishay/DaleMetal Film Resistors - CMF554R9900FKRE70
Vishay/DaleMetal Film Resistors - Through Hole

Vishay/DaleMetal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF554R9900FKRE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554R9900FKRE70-ND
Through Hole Resistors CMF554R9900FKRE70-ND
4.99 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.99 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 4.99 Ohm, +/1 Percent, 100 Ppm Vishay - 41C4617 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 4.99 Ohm, +/1 Percent, 100 Ppm Vishay
41C4617
Cmf55, 4.99 Ohm, +/1 Percent, 100 Ppm Vishay 41C4617
CMF55, 4.99 Ohm, +/- 1 Percent, 100 ppm

CMF55, 4.99 Ohm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554R9900FKRE70 CMF554R9900FKRE70-ND 41C4617
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors Cmf55, 4.99 Ohm, +/1 Percent, 100 Ppm Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 4.99 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R150JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details