Vishay Intertechnology, Inc. Through Hole Resistors CMF554R9900FKRE

Description
4.99 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
4.99 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF554R9900FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554R9900FKRE-ND
Through Hole Resistors CMF554R9900FKRE-ND
4.99 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.99 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 4.99 OHM 1/2W 1% AXIAL - CMF554R9900FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.99 OHM 1/2W 1% AXIAL
CMF554R9900FKRE
RES 4.99 OHM 1/2W 1% AXIAL CMF554R9900FKRE
RES 4.99ohm 1/2W 1% AXIAL

RES 4.99ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 4.99 1% T-1 R36 Vishay - 68P7725 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 4.99 1% T-1 R36 Vishay
68P7725
Cmf-55 4.99 1% T-1 R36 Vishay 68P7725
CMF-55 4.99 1% T-1 R36

CMF-55 4.99 1% T-1 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554R9900FKRE-ND CMF554R9900FKRE 68P7725
Product Name Through Hole Resistors RES 4.99 OHM 1/2W 1% AXIAL Cmf-55 4.99 1% T-1 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 4.99 ohms 4.99 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C202J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through-Hole Resistors - 1-1623726-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
2 suppliers