Vishay Intertechnology, Inc. RES 4.99 OHM 1/2W 1% AXIAL CMF554R9900FKR670

Description
RES 4.99ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.99ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.99 OHM 1/2W 1% AXIAL - CMF554R9900FKR670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.99 OHM 1/2W 1% AXIAL
CMF554R9900FKR670
RES 4.99 OHM 1/2W 1% AXIAL CMF554R9900FKR670
RES 4.99ohm 1/2W 1% AXIAL

RES 4.99ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF554R9900FKR670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554R9900FKR670-ND
Through Hole Resistors CMF554R9900FKR670-ND
4.99 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.99 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 4.99 1% T-1 Re6 Vishay - 68P7726 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 4.99 1% T-1 Re6 Vishay
68P7726
Cmf-55-70 4.99 1% T-1 Re6 Vishay 68P7726
CMF-55-70 4.99 1% T-1 RE6

CMF-55-70 4.99 1% T-1 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554R9900FKR670 CMF554R9900FKR670-ND 68P7726
Product Name RES 4.99 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 4.99 1% T-1 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.99 ohms 4.99 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through-Hole Resistors - 1-1623719-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details