Vishay Intertechnology, Inc. RES 4.99 OHM 1/2W 1% AXIAL CMF554R9900FKEA

Description
RES 4.99ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.99ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.99 OHM 1/2W 1% AXIAL - CMF554R9900FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.99 OHM 1/2W 1% AXIAL
CMF554R9900FKEA
RES 4.99 OHM 1/2W 1% AXIAL CMF554R9900FKEA
RES 4.99ohm 1/2W 1% AXIAL

RES 4.99ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF554R9900FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554R9900FKEA-ND
Through Hole Resistors CMF554R9900FKEA-ND
4.99 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.99 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF554R9900FKEA CMF554R9900FKEA-ND
Product Name RES 4.99 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.99 ohms 4.99 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260408 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R753JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details