Vishay Intertechnology, Inc. Through Hole Resistors CMF554R9900FKBF

Description
4.99 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
4.99 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF554R9900FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554R9900FKBF-ND
Through Hole Resistors CMF554R9900FKBF-ND
4.99 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.99 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF554R9900FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF554R9900FKBF
Metal Film Resistors - CMF554R9900FKBF
Metal Film Resistors - Through Hole 1/4watt 4.99ohms 1%

Metal Film Resistors - Through Hole 1/4watt 4.99ohms 1%

Supplier's Site
Resistor,metal Film,4.99Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C4615 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,4.99Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C4615
Resistor,metal Film,4.99Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C4615
Resistor,Metal Film,4.99Ohms,250WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,4.99Ohms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554R9900FKBF-ND CMF554R9900FKBF 41C4615
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,4.99Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 4.99 ohms 4.99 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1-1623708-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details