Vishay Intertechnology, Inc. RES 4.87 OHM 1/2W 1% AXIAL CMF554R8700FKR6

Description
RES 4.87ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.87ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.87 OHM 1/2W 1% AXIAL - CMF554R8700FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.87 OHM 1/2W 1% AXIAL
CMF554R8700FKR6
RES 4.87 OHM 1/2W 1% AXIAL CMF554R8700FKR6
RES 4.87ohm 1/2W 1% AXIAL

RES 4.87ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF554R8700FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554R8700FKR6-ND
Through Hole Resistors CMF554R8700FKR6-ND
4.87 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.87 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,4.87Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C4613 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,4.87Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C4613
Resistor,metal Film,4.87Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C4613
Resistor,Metal Film,4.87Ohms,250WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,4.87Ohms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554R8700FKR6 CMF554R8700FKR6-ND 41C4613
Product Name RES 4.87 OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,4.87Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.87 ohms 4.87 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1722191 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52A101JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers