Vishay Intertechnology, Inc. RES 4.87 OHM 1/2W 1% AXIAL CMF554R8700FKEB

Description
RES 4.87ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.87ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.87 OHM 1/2W 1% AXIAL - CMF554R8700FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.87 OHM 1/2W 1% AXIAL
CMF554R8700FKEB
RES 4.87 OHM 1/2W 1% AXIAL CMF554R8700FKEB
RES 4.87ohm 1/2W 1% AXIAL

RES 4.87ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF554R8700FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554R8700FKEB-ND
Through Hole Resistors CMF554R8700FKEB-ND
4.87 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.87 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 4.87 1% T-1 Eb E3 Vishay - 68P7716 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 4.87 1% T-1 Eb E3 Vishay
68P7716
Cmf-55 4.87 1% T-1 Eb E3 Vishay 68P7716
CMF-55 4.87 1% T-1 EB e3

CMF-55 4.87 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554R8700FKEB CMF554R8700FKEB-ND 68P7716
Product Name RES 4.87 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 4.87 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.87 ohms 4.87 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1445545 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details