Vishay Intertechnology, Inc. Through Hole Resistors CMF554R8700FKBF

Description
4.87 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
4.87 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF554R8700FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554R8700FKBF-ND
Through Hole Resistors CMF554R8700FKBF-ND
4.87 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.87 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 4.87 OHM 1/2W 1% AXIAL - CMF554R8700FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.87 OHM 1/2W 1% AXIAL
CMF554R8700FKBF
RES 4.87 OHM 1/2W 1% AXIAL CMF554R8700FKBF
RES 4.87ohm 1/2W 1% AXIAL

RES 4.87ohm 1/2W 1% AXIAL

Supplier's Site
Resistor,metal Film,4.87Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C4612 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,4.87Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C4612
Resistor,metal Film,4.87Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C4612
Resistor,Metal Film,4.87Ohms,250WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,4.87Ohms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554R8700FKBF-ND CMF554R8700FKBF 41C4612
Product Name Through Hole Resistors RES 4.87 OHM 1/2W 1% AXIAL Resistor,metal Film,4.87Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 4.87 ohms 4.87 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1617597 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2CT52R361JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details