Vishay Intertechnology, Inc. Vishay/DaleMetal Film Resistors - CMF554R7500FLBF

Description
Vishay/DaleMetal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CMF554R7500FLBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF554R7500FLBF
Vishay/DaleMetal Film Resistors - CMF554R7500FLBF
Vishay/DaleMetal Film Resistors - Through Hole

Vishay/DaleMetal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF554R7500FLBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554R7500FLBF-ND
Through Hole Resistors CMF554R7500FLBF-ND
4.75 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.75 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,4.75Ohms,250Wv,1+/-% Tol,-150,150Ppm-Tc Vishay - 41C4611 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,4.75Ohms,250Wv,1+/-% Tol,-150,150Ppm-Tc Vishay
41C4611
Resistor,metal Film,4.75Ohms,250Wv,1+/-% Tol,-150,150Ppm-Tc Vishay 41C4611
Resistor,Metal Film,4.75Ohms,250WV, 1+/-% Tol,-150,150ppm-TC

Resistor,Metal Film,4.75Ohms,250WV,1+/-% Tol,-150,150ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554R7500FLBF CMF554R7500FLBF-ND 41C4611
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors Resistor,metal Film,4.75Ohms,250Wv,1+/-% Tol,-150,150Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 4.75 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R681JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614890-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.32 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details