Vishay Intertechnology, Inc. RES 4.75 OHM 1/2W 1% AXIAL CMF554R7500FKEB

Description
RES 4.75ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.75ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.75 OHM 1/2W 1% AXIAL - CMF554R7500FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.75 OHM 1/2W 1% AXIAL
CMF554R7500FKEB
RES 4.75 OHM 1/2W 1% AXIAL CMF554R7500FKEB
RES 4.75ohm 1/2W 1% AXIAL

RES 4.75ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF554R7500FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554R7500FKEB-ND
Through Hole Resistors CMF554R7500FKEB-ND
4.75 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.75 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 4.75 1% T-1 Eb E3 Vishay - 68P7705 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 4.75 1% T-1 Eb E3 Vishay
68P7705
Cmf-55 4.75 1% T-1 Eb E3 Vishay 68P7705
CMF-55 4.75 1% T-1 EB e3

CMF-55 4.75 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554R7500FKEB CMF554R7500FKEB-ND 68P7705
Product Name RES 4.75 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 4.75 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.75 ohms 4.75 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249306 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details