Vishay Intertechnology, Inc. Through Hole Resistors CMF554R7000JNEA

Description
4.7 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
4.7 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF554R7000JNEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554R7000JNEA-ND
Through Hole Resistors CMF554R7000JNEA-ND
4.7 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.7 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF554R7000JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF554R7000JNEA
Metal Film Resistors - CMF554R7000JNEA
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf-55 4.7 5% T-00 Ea E3 Vishay - 68P7696 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 4.7 5% T-00 Ea E3 Vishay
68P7696
Cmf-55 4.7 5% T-00 Ea E3 Vishay 68P7696
CMF-55 4.7 5% T-00 EA e3

CMF-55 4.7 5% T-00 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554R7000JNEA-ND CMF554R7000JNEA 68P7696
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 4.7 5% T-00 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 4.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers