Vishay Intertechnology, Inc. RES 4.7 OHM 1/2W 5% AXIAL CMF554R7000JKRE

Description
RES 4.7ohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 4.7ohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.7 OHM 1/2W 5% AXIAL - CMF554R7000JKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.7 OHM 1/2W 5% AXIAL
CMF554R7000JKRE
RES 4.7 OHM 1/2W 5% AXIAL CMF554R7000JKRE
RES 4.7ohm 1/2W 5% AXIAL

RES 4.7ohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF554R7000JKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554R7000JKRE-ND
Through Hole Resistors CMF554R7000JKRE-ND
4.7 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.7 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 4.7 5% T-1 R36 Vishay - 68P7691 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 4.7 5% T-1 R36 Vishay
68P7691
Cmf-55 4.7 5% T-1 R36 Vishay 68P7691
CMF-55 4.7 5% T-1 R36

CMF-55 4.7 5% T-1 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554R7000JKRE CMF554R7000JKRE-ND 68P7691
Product Name RES 4.7 OHM 1/2W 5% AXIAL Through Hole Resistors Cmf-55 4.7 5% T-1 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.7 ohms 4.7 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1364756 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R244JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details