Vishay Intertechnology, Inc. RES 4.7 OHM 1/2W 5% AXIAL CMF554R7000JKEB

Description
RES 4.7ohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 4.7ohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.7 OHM 1/2W 5% AXIAL - CMF554R7000JKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.7 OHM 1/2W 5% AXIAL
CMF554R7000JKEB
RES 4.7 OHM 1/2W 5% AXIAL CMF554R7000JKEB
RES 4.7ohm 1/2W 5% AXIAL

RES 4.7ohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF554R7000JKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554R7000JKEB-ND
Through Hole Resistors CMF554R7000JKEB-ND
4.7 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.7 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 4.7 5% T-1 Eb E3 Vishay - 68P7690 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 4.7 5% T-1 Eb E3 Vishay
68P7690
Cmf-55 4.7 5% T-1 Eb E3 Vishay 68P7690
CMF-55 4.7 5% T-1 EB e3

CMF-55 4.7 5% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554R7000JKEB CMF554R7000JKEB-ND 68P7690
Product Name RES 4.7 OHM 1/2W 5% AXIAL Through Hole Resistors Cmf-55 4.7 5% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.7 ohms 4.7 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Adjustable Resistors - 1445504 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details