Vishay Intertechnology, Inc. Metal Film Resistors - CMF554R7000JKEA

Description
Metal Film Resistors - Through Hole 4.7ohm 5% 100PPM 1/4W
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 4.7ohm 5% 100PPM 1/4W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF554R7000JKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF554R7000JKEA
Metal Film Resistors - CMF554R7000JKEA
Metal Film Resistors - Through Hole 4.7ohm 5% 100PPM 1/4W

Metal Film Resistors - Through Hole 4.7ohm 5% 100PPM 1/4W

Supplier's Site
Through Hole Resistors - CMF4.70HXTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF4.70HXTR-ND
Through Hole Resistors CMF4.70HXTR-ND
4.7 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.7 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF4.70HXCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF4.70HXCT-ND
Through Hole Resistors CMF4.70HXCT-ND
4.7 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.7 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF554R7000JKEA CMF4.70HXTR-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 4.7 ohms 4.7 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.6000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R334JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details