Vishay Intertechnology, Inc. RES 4.7 OHM 1/2W 1% AXIAL CMF554R7000FLR6

Description
RES 4.7ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.7ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.7 OHM 1/2W 1% AXIAL - CMF554R7000FLR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.7 OHM 1/2W 1% AXIAL
CMF554R7000FLR6
RES 4.7 OHM 1/2W 1% AXIAL CMF554R7000FLR6
RES 4.7ohm 1/2W 1% AXIAL

RES 4.7ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF554R7000FLR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554R7000FLR6-ND
Through Hole Resistors CMF554R7000FLR6-ND
4.7 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.7 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 4.7 1% T-0 Re6 Vishay - 68P7685 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 4.7 1% T-0 Re6 Vishay
68P7685
Cmf-55 4.7 1% T-0 Re6 Vishay 68P7685
CMF-55 4.7 1% T-0 RE6

CMF-55 4.7 1% T-0 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554R7000FLR6 CMF554R7000FLR6-ND 68P7685
Product Name RES 4.7 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 4.7 1% T-0 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.7 ohms 4.7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1260408 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details