Vishay Intertechnology, Inc. Through Hole Resistors CMF554R7000FLEA

Description
4.7 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
4.7 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF554R7000FLEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554R7000FLEA-ND
Through Hole Resistors CMF554R7000FLEA-ND
4.7 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.7 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 4.7 OHM 1/2W 1% AXIAL - CMF554R7000FLEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.7 OHM 1/2W 1% AXIAL
CMF554R7000FLEA
RES 4.7 OHM 1/2W 1% AXIAL CMF554R7000FLEA
RES 4.7ohm 1/2W 1% AXIAL

RES 4.7ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 4.7 1% T-0 Ea E3 Vishay - 68P7682 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 4.7 1% T-0 Ea E3 Vishay
68P7682
Cmf-55 4.7 1% T-0 Ea E3 Vishay 68P7682
CMF-55 4.7 1% T-0 EA e3

CMF-55 4.7 1% T-0 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554R7000FLEA-ND CMF554R7000FLEA 68P7682
Product Name Through Hole Resistors RES 4.7 OHM 1/2W 1% AXIAL Cmf-55 4.7 1% T-0 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 4.7 ohms 4.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1469518 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R151JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers