Vishay Intertechnology, Inc. Through Hole Resistors CMF554R7000FKR6

Description
4.7 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
4.7 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF554R7000FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554R7000FKR6-ND
Through Hole Resistors CMF554R7000FKR6-ND
4.7 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.7 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 4.7 OHM 1/2W 1% AXIAL - CMF554R7000FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.7 OHM 1/2W 1% AXIAL
CMF554R7000FKR6
RES 4.7 OHM 1/2W 1% AXIAL CMF554R7000FKR6
RES 4.7ohm 1/2W 1% AXIAL

RES 4.7ohm 1/2W 1% AXIAL

Supplier's Site
Cmf55, 4.7 Ohm, +/1 Percent, 100 Ppm Vishay - 41C4602 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 4.7 Ohm, +/1 Percent, 100 Ppm Vishay
41C4602
Cmf55, 4.7 Ohm, +/1 Percent, 100 Ppm Vishay 41C4602
CMF55, 4.7 Ohm, +/- 1 Percent, 100 ppm

CMF55, 4.7 Ohm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554R7000FKR6-ND CMF554R7000FKR6 41C4602
Product Name Through Hole Resistors RES 4.7 OHM 1/2W 1% AXIAL Cmf55, 4.7 Ohm, +/1 Percent, 100 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 4.7 ohms 4.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1311264 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details