Vishay Intertechnology, Inc. Metal Film Resistors - CMF554R7000FKBF

Description
Metal Film Resistors - Through Hole 4.7ohm 1% 100PPM 1/4W
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 4.7ohm 1% 100PPM 1/4W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF554R7000FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF554R7000FKBF
Metal Film Resistors - CMF554R7000FKBF
Metal Film Resistors - Through Hole 4.7ohm 1% 100PPM 1/4W

Metal Film Resistors - Through Hole 4.7ohm 1% 100PPM 1/4W

Supplier's Site
Through Hole Resistors - CMF554R7000FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554R7000FKBF-ND
Through Hole Resistors CMF554R7000FKBF-ND
4.7 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.7 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 4.7 Ohm, +/1 Percent, 100 Ppm Vishay - 41C4601 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 4.7 Ohm, +/1 Percent, 100 Ppm Vishay
41C4601
Cmf55, 4.7 Ohm, +/1 Percent, 100 Ppm Vishay 41C4601
CMF55, 4.7 Ohm, +/- 1 Percent, 100 ppm

CMF55, 4.7 Ohm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554R7000FKBF CMF554R7000FKBF-ND 41C4601
Product Name Metal Film Resistors - Through Hole Resistors Cmf55, 4.7 Ohm, +/1 Percent, 100 Ppm Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 4.7 ohms 4.7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.6000 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614975-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5110 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details