Vishay Intertechnology, Inc. Through Hole Resistors CMF554R6400FLWF

Description
4.64 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
4.64 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF554R6400FLWF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554R6400FLWF-ND
Through Hole Resistors CMF554R6400FLWF-ND
4.64 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.64 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF554R6400FLWF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF554R6400FLWF
Metal Film Resistors - CMF554R6400FLWF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf-55 4.64 1% T-0 Re5 Vishay - 68P7677 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 4.64 1% T-0 Re5 Vishay
68P7677
Cmf-55 4.64 1% T-0 Re5 Vishay 68P7677
CMF-55 4.64 1% T-0 RE5

CMF-55 4.64 1% T-0 RE5

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554R6400FLWF-ND CMF554R6400FLWF 68P7677
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 4.64 1% T-0 Re5 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 4.64 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614895-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9400 ohms
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details