Vishay Intertechnology, Inc. RES 4.64 OHM 1/2W 1% AXIAL CMF554R6400FLRE

Description
RES 4.64ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.64ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.64 OHM 1/2W 1% AXIAL - CMF554R6400FLRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.64 OHM 1/2W 1% AXIAL
CMF554R6400FLRE
RES 4.64 OHM 1/2W 1% AXIAL CMF554R6400FLRE
RES 4.64ohm 1/2W 1% AXIAL

RES 4.64ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF554R6400FLRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554R6400FLRE-ND
Through Hole Resistors CMF554R6400FLRE-ND
4.64 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.64 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,4.64Ohms,250Wv,1+/-% Tol,-150,150Ppm-Tc Vishay - 41C4600 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,4.64Ohms,250Wv,1+/-% Tol,-150,150Ppm-Tc Vishay
41C4600
Resistor,metal Film,4.64Ohms,250Wv,1+/-% Tol,-150,150Ppm-Tc Vishay 41C4600
Resistor,Metal Film,4.64Ohms,250WV, 1+/-% Tol,-150,150ppm-TC

Resistor,Metal Film,4.64Ohms,250WV,1+/-% Tol,-150,150ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554R6400FLRE CMF554R6400FLRE-ND 41C4600
Product Name RES 4.64 OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,4.64Ohms,250Wv,1+/-% Tol,-150,150Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.64 ohms 4.64 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details