Vishay Intertechnology, Inc. RES 4.64 OHM 1/2W 1% AXIAL CMF554R6400FLR6

Description
RES 4.64ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.64ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.64 OHM 1/2W 1% AXIAL - CMF554R6400FLR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.64 OHM 1/2W 1% AXIAL
CMF554R6400FLR6
RES 4.64 OHM 1/2W 1% AXIAL CMF554R6400FLR6
RES 4.64ohm 1/2W 1% AXIAL

RES 4.64ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF554R6400FLR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554R6400FLR6-ND
Through Hole Resistors CMF554R6400FLR6-ND
4.64 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.64 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 4.64 1% T-0 Re6 Vishay - 68P7674 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 4.64 1% T-0 Re6 Vishay
68P7674
Cmf-55 4.64 1% T-0 Re6 Vishay 68P7674
CMF-55 4.64 1% T-0 RE6

CMF-55 4.64 1% T-0 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554R6400FLR6 CMF554R6400FLR6-ND 68P7674
Product Name RES 4.64 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 4.64 1% T-0 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.64 ohms 4.64 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details