Vishay Intertechnology, Inc. RES 4.64 OHM 1/2W 1% AXIAL CMF554R6400FLEA

Description
RES 4.64ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.64ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.64 OHM 1/2W 1% AXIAL - CMF554R6400FLEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.64 OHM 1/2W 1% AXIAL
CMF554R6400FLEA
RES 4.64 OHM 1/2W 1% AXIAL CMF554R6400FLEA
RES 4.64ohm 1/2W 1% AXIAL

RES 4.64ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF554R6400FLEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554R6400FLEA-ND
Through Hole Resistors CMF554R6400FLEA-ND
4.64 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.64 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 4.64 1% T-0 Ea E3 Vishay - 68P7671 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 4.64 1% T-0 Ea E3 Vishay
68P7671
Cmf-55 4.64 1% T-0 Ea E3 Vishay 68P7671
CMF-55 4.64 1% T-0 EA e3

CMF-55 4.64 1% T-0 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554R6400FLEA CMF554R6400FLEA-ND 68P7671
Product Name RES 4.64 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 4.64 1% T-0 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.64 ohms 4.64 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details