Vishay Intertechnology, Inc. Through Hole Resistors CMF554R6400FKEK

Description
4.64 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
4.64 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF554R6400FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554R6400FKEK-ND
Through Hole Resistors CMF554R6400FKEK-ND
4.64 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.64 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 4.64 OHM 1/2W 1% AXIAL - CMF554R6400FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.64 OHM 1/2W 1% AXIAL
CMF554R6400FKEK
RES 4.64 OHM 1/2W 1% AXIAL CMF554R6400FKEK
RES 4.64ohm 1/2W 1% AXIAL

RES 4.64ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 4.64 1% T-1 Ek E3 Vishay - 68P7670 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 4.64 1% T-1 Ek E3 Vishay
68P7670
Cmf-55 4.64 1% T-1 Ek E3 Vishay 68P7670
CMF-55 4.64 1% T-1 EK e3

CMF-55 4.64 1% T-1 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554R6400FKEK-ND CMF554R6400FKEK 68P7670
Product Name Through Hole Resistors RES 4.64 OHM 1/2W 1% AXIAL Cmf-55 4.64 1% T-1 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 4.64 ohms 4.64 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1363322 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers