Vishay Intertechnology, Inc. RES 4.64 OHM 1/2W 1% AXIAL CMF554R6400FKBF

Description
RES 4.64ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.64ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.64 OHM 1/2W 1% AXIAL - CMF554R6400FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.64 OHM 1/2W 1% AXIAL
CMF554R6400FKBF
RES 4.64 OHM 1/2W 1% AXIAL CMF554R6400FKBF
RES 4.64ohm 1/2W 1% AXIAL

RES 4.64ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF554R6400FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554R6400FKBF-ND
Through Hole Resistors CMF554R6400FKBF-ND
4.64 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.64 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 4.64 1% T-1 B14 Vishay - 68P7669 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 4.64 1% T-1 B14 Vishay
68P7669
Cmf-55 4.64 1% T-1 B14 Vishay 68P7669
CMF-55 4.64 1% T-1 B14

CMF-55 4.64 1% T-1 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554R6400FKBF CMF554R6400FKBF-ND 68P7669
Product Name RES 4.64 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 4.64 1% T-1 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.64 ohms 4.64 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22000 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details