Vishay Intertechnology, Inc. RES 4.42 OHM 1/2W 1% AXIAL CMF554R4200FKEB

Description
RES 4.42ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.42ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.42 OHM 1/2W 1% AXIAL - CMF554R4200FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.42 OHM 1/2W 1% AXIAL
CMF554R4200FKEB
RES 4.42 OHM 1/2W 1% AXIAL CMF554R4200FKEB
RES 4.42ohm 1/2W 1% AXIAL

RES 4.42ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF554R4200FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554R4200FKEB-ND
Through Hole Resistors CMF554R4200FKEB-ND
4.42 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.42 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 4.42 1% T-1 Eb E3 Vishay - 68P7665 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 4.42 1% T-1 Eb E3 Vishay
68P7665
Cmf-55 4.42 1% T-1 Eb E3 Vishay 68P7665
CMF-55 4.42 1% T-1 EB e3

CMF-55 4.42 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554R4200FKEB CMF554R4200FKEB-ND 68P7665
Product Name RES 4.42 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 4.42 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.42 ohms 4.42 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details