Vishay Intertechnology, Inc. RES 4.32 OHM 1/2W 1% AXIAL CMF554R3200FLR6

Description
RES 4.32ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.32ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.32 OHM 1/2W 1% AXIAL - CMF554R3200FLR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.32 OHM 1/2W 1% AXIAL
CMF554R3200FLR6
RES 4.32 OHM 1/2W 1% AXIAL CMF554R3200FLR6
RES 4.32ohm 1/2W 1% AXIAL

RES 4.32ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF554R3200FLR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554R3200FLR6-ND
Through Hole Resistors CMF554R3200FLR6-ND
4.32 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.32 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 4.32 1% T-0 Re6 Vishay - 68P7660 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 4.32 1% T-0 Re6 Vishay
68P7660
Cmf-55 4.32 1% T-0 Re6 Vishay 68P7660
CMF-55 4.32 1% T-0 RE6

CMF-55 4.32 1% T-0 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554R3200FLR6 CMF554R3200FLR6-ND 68P7660
Product Name RES 4.32 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 4.32 1% T-0 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.32 ohms 4.32 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1311313 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers