Vishay Intertechnology, Inc. RES 4.32 OHM 1/2W 1% AXIAL CMF554R3200FKR6

Description
RES 4.32ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.32ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.32 OHM 1/2W 1% AXIAL - CMF554R3200FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.32 OHM 1/2W 1% AXIAL
CMF554R3200FKR6
RES 4.32 OHM 1/2W 1% AXIAL CMF554R3200FKR6
RES 4.32ohm 1/2W 1% AXIAL

RES 4.32ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF554R3200FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554R3200FKR6-ND
Through Hole Resistors CMF554R3200FKR6-ND
4.32 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.32 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,4.32Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C4593 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,4.32Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C4593
Resistor,metal Film,4.32Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C4593
Resistor,Metal Film,4.32Ohms,250WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,4.32Ohms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554R3200FKR6 CMF554R3200FKR6-ND 41C4593
Product Name RES 4.32 OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,4.32Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.32 ohms 4.32 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers