Vishay Intertechnology, Inc. Vishay/DaleMetal Film Resistors - CMF554R3000JKR6

Description
Vishay/DaleMetal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CMF554R3000JKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF554R3000JKR6
Vishay/DaleMetal Film Resistors - CMF554R3000JKR6
Vishay/DaleMetal Film Resistors - Through Hole

Vishay/DaleMetal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF554R3000JKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554R3000JKR6-ND
Through Hole Resistors CMF554R3000JKR6-ND
4.3 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.3 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 4.3 5% T-1 Re6 Vishay - 68P7650 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 4.3 5% T-1 Re6 Vishay
68P7650
Cmf-55 4.3 5% T-1 Re6 Vishay 68P7650
CMF-55 4.3 5% T-1 RE6

CMF-55 4.3 5% T-1 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554R3000JKR6 CMF554R3000JKR6-ND 68P7650
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors Cmf-55 4.3 5% T-1 Re6 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 4.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details